JL Audio, Inc. 2-channel 3.5 mm Mini-to-RCA Audio Interconnect Cable - 6 ft. (1.83 m) XD-MINIRCA-6

Description
BONUS: RCA barrel connectors are included to allow a longer RCA cable to be connected.
Description
BONUS: RCA barrel connectors are included to allow a longer RCA cable to be connected.

Suppliers

Company
Product
Description
Supplier Links
2-channel 3.5 mm Mini-to-RCA Audio Interconnect Cable - 6 ft. (1.83 m) - XD-MINIRCA-6 - JL Audio, Inc.
Miramar, FL, USA
2-channel 3.5 mm Mini-to-RCA Audio Interconnect Cable - 6 ft. (1.83 m)
XD-MINIRCA-6
2-channel 3.5 mm Mini-to-RCA Audio Interconnect Cable - 6 ft. (1.83 m) XD-MINIRCA-6
BONUS: RCA barrel connectors are included to allow a longer RCA cable to be connected.

BONUS: RCA barrel connectors are included to allow a longer RCA cable to be connected.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Cable Assemblies
Product Number XD-MINIRCA-6
Product Name 2-channel 3.5 mm Mini-to-RCA Audio Interconnect Cable - 6 ft. (1.83 m)
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details