COMPAERO, Inc. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" size fits wire diameter 0.500" - 1.450" | |
| 1" size fits wire diameter 0.333" - 0.950" | |
| 1/2" size fits wire diameter 0.187" - 0.450" | |
| 1/4" size fits wire diameter 0.094" - 0.215" | |
| 1/8" size fits wire diameter 0.046" - 0.110" | |
| 3/16" size fits wire diameter 0.062" - 0.150" | |
| 3/32" size fits wire diameter 0.023" - 0.080" | |
| 3/4" size fits wire diameter 0.250" - 0.700" | |
| 3/8" size fits wire diameter 0.125" - 0.320" |