COMPAERO, Inc. Datasheets for Switch Sealing Boots
Switch sealing boots protect switches from contaminants such as dirt, dust, gas, and liquids. They are generally tough, pliable silicone rubber devices for toggle, pushbutton, rocker, and rotary switches.
Switch Sealing Boots: Learn more
| Product Name | Notes |
|---|---|
| Developed specifically for small audio connectors. External ribs improve grip. | |
| This style has a long tail providing extended strain relief for smaller diameter wires. | |
| This style is a straight boot used for cable strain relief and environmental protection. | |
| This style is ideally suited for shipboard and railway carriage cabling. | |
| This style is low profile and lightweight. Typically used on airborne harnesses. The rib is to be used in conjunction with an adapter (See Compaero Shrink Boot Adapters). | |
| This style is low profile, lightweight with extended strain relief. | |
| This style is used for cable strain releif and mechanical protection. Product can be installed on the connector rear thread or plain shaft. | |
| This style is used in conjunction with a circular grooved adapter (See Compaero Shrink Boot Adapters) providing strain relief and environmental sealing. | |
| This style provides cable strain relief in applications of partially loaded connectors, resulting in small cable diameters. | |
| This style provides connector cable strain relief. Can be installed directly onto connector rear thread. | |
| This style provides connector cable strain relief. Used in applications of partially loaded connectors with small cable diameters. | |
| This style provides connector strain relief. Can be installed directly onto connector rear thread. | |
| This style provides strain relief and mechanical protection when used in conjunction with a circular grooved adapter (See Compaero Shrink Boot Adapters). |