COMPAERO, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| Connector, Electrical, Plug, Intermediate Power, Waterproof, 18 Pin Contacts, Solder Cup, 7.5 Amps | |
| Connector, Plug, Electrical, Panel Mount, Waterproof, 9 Pin Contacts, Solder Cup, 7.5 AMP | |
| Connector, Plug, Electrical, Straight, Class L | |
| Connector, Plug, Electrical, Wall Mounting, (with Coupling Ring) Class L, (Equipment) | |
| Connector, Plug, Electrical, Waterproof, 4 Pin Contacts, Solder Turret, 35 AMP | |
| Connector, Plug, Electrical, Waterproof, 4 Socket Contacts, Solder Turret, 35 AMP | |
| CONNECTOR, PLUG, FIVE PIN AUDIO, CRIMP SLEEVE TERMINALS, MOLDED STRAIN RELIEF, U-182 TYPE | |
| CONNECTOR, PLUG, FIVE PIN AUDIO, CRIMP SLEEVE TERMINALS, WIRE STRAIN RELIEF, U-229 TYPE | |
| CONNECTOR, PLUG, FIVE PIN AUDIO, SOLDER CUP TERMINALS, MOLDED STRAIN RELIEF, U-182 TYPE | |
| CONNECTOR, PLUG, FIVE PIN AUDIO, SOLDER CUP TERMINALS, WIRE STRAIN RELIEF, U-229 TYPE | |
| CONNECTOR, PLUG, SIX PIN AUDIO, CRIMP SLEEVE TERMINALS, MOLDED STRAIN RELIEF, U-182 TYPE | |
| CONNECTOR, PLUG, SIX PIN AUDIO, CRIMP SLEEVE TERMINALS, WIRE STRAIN RELIEF, U-229 TYPE | |
| CONNECTOR, PLUG, SIX PIN AUDIO, SOLDER CUP TERMINALS, MOLDED STRAIN RELIEF, U-182 TYPE | |
| CONNECTOR, PLUG, SIX PIN AUDIO, SOLDER CUP TERMINALS, WIRE STRAIN RELIEF, U-229 TYPE | |
| Connector, Receptacle, Electrical, Cable Connecting, (without Coupling Ring), Class L | |
| Connector, Receptacle, Electrical, Panel Mount, Waterproof, 4 Pin Contacts, Solder Turret, 35 AMP | |
| Connector, Receptacle, Electrical, Panel Mount, Waterproof, 4 Socket Contacts, 35 AMP | |
| Connector, Receptacle, Electrical, Wall Mounting, Class L (Power Source Receptacle) | |
| Connector, Receptacle, Electrical, Waterproof, 9 Socket Contacts, Solder Cup, 7.5 AMP | |
| Connector, Receptacle, Electrical, Waterproof, Panel Mount, 18 Contacts, 7.5 AMP | |
| CONNECTOR, RECEPTACLE, FIVE PIN AUDIO, CRIMP SLEEVE SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE | |
| CONNECTOR, RECEPTACLE, FIVE PIN AUDIO, SOLDER CUP SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE | |
| CONNECTOR, RECEPTACLE, FIVE-PIN AUDIO, SOLDER CUP SPRING TERMINALS, PANEL MOUNT, U-183 TYPE | |
| CONNECTOR, RECEPTACLE, SIX PIN AUDIO, CRIMP SLEEVE SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE | |
| CONNECTOR, RECEPTACLE, SIX PIN AUDIO, SOLDER CUP SPRING TERMINALS, WIRE STRAIN RELIEF, U-228 TYPE | |
| CONNECTOR, RECEPTACLE, SIX-PIN AUDIO, SOLDER CUP SPRING TERMINALS, PANEL MOUNT, U-183 TYPE | |
| PLUG, RFI GROUNDING | |
| PLUG, SELF LOCKING | |
| PLUG, STANDARD | |
| RECEPTACLE, FLANGE BOX MOUNT | |
| RECEPTACLE, FLANGE MOUNT | |
| RECEPTACLE, FLANGE REAR BOX MOUNT | |
| RECEPTACLE, FLANGE REAR WALL MOUNT | |
| RECEPTACLE, FLANGE WALL MOUNT | |
| RECEPTACLE, IN-LINE (CABLE CONNECTING) | |
| RECEPTACLE, JAM NUT MOUNT | |
| RECEPTACLE, WALL MOUNT | |
| RECEPTACLE, WIDE FLANGE |