COMPAERO, Inc. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2" size fits wire diameter 0.500" - 1.450" | |
| 1" size fits wire diameter 0.333" - 0.950" | |
| 1/2" size fits wire diameter 0.187" - 0.450" | |
| 1/4" size fits wire diameter 0.094" - 0.215" | |
| 1/8" size fits wire diameter 0.046" - 0.110" | |
| 3/16" size fits wire diameter 0.062" - 0.150" | |
| 3/32" size fits wire diameter 0.023" - 0.080" | |
| 3/4" size fits wire diameter 0.250" - 0.700" | |
| 3/8" size fits wire diameter 0.125" - 0.320" |