AVK International A/S Datasheets for Hydrants
Hydrants are valve devices that are used to dispense large volumes of liquid.
Hydrants: Learn more
| Product Name | Notes |
|---|---|
| Above ground fire hydrant with backflow prevention. AVK series 84 above ground hydrants have many safety features and meet or exceed the requirements of DIN EN 14384. The hydrant is... | |
| AVK dry barrel hydrants are designed with a traffic flange for easy repair after collision. The hydrant’s main valve has a ductile iron core which is fully encapsulated in EPDM... | |
| AVK offers a wide range of thoroughly tested and approved hydrants for fire protection facilities. Type B, ductile iron | |
| AVK Series 35/57 underground hydrants with backflow-protection are equal to high quality in every detail and meet or exceed the requirements of DIN/EN14339. The shutoff plug is vulcanized with EPDM. | |
| Dry barrel fire hydrants are primarily designed for areas with frost, where the water main is located below the ground frost zone. AVK dry barrel fire hydrants meet or exceed... | |
| EC and NF approved, non-breakable and break away designs available. Fire hydrant with automatic drain,PÉGASE 2,3 outlets,NF approved. Available with and without traffic breaks. | |
| Fire hydrant 1 to 3 outlets, NF approved. For humid frost proof network, draws from a reservoir. | |
| Frost proof underground fire hydrant with symmetrical or Keyser outlet designed according to NF EN 14339 CN and NF S 61-211. Duck foot bend movable 360° and automatic drainage. Box... | |
| Post indicators are mounted end to end with the extension spindle connecting the valve. They are mounted in places where direct access is impossible, for intance on gate valves mounted... | |
| Underground squat fire hydrants suitable for use with water and neutral liquids, to a maximum temperature of 70°C. Complies with requirements of BS 750 and BS EN1074-2:2000 and EN 14339:2005,... | |
| Wet barrel fire hydrants are primarily designed for non frost areas. AVK’s wet barrel hydrant is designed to be easy to maintain, enabling one person to perform routine repairs and... |