AVK International A/S Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Product Name Notes
AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no...
AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK’s own oil and gas...
Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve...
For direct insertion into the outlet of a standard tapping saddle. When inserted into the saddle outlet rather than the service pipe one size flow limiter can be used for...
Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300.
Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to...