AVK International A/S Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface... | |
| AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no... | |
| AVK air and vacuum valves are designed to discharge air during the filling or charging of the system and to admit air into the system during system drainage, valve or... | |
| AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no... | |
| AVK combination air valves combine an air & vacuum orifice and an automatic air release orifice in a single body. The innovative design with a large air gap between liquid... | |
| AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK’s own oil and gas... | |
| AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected... | |
| AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. | |
| AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves... | |
| Ball Check Valves and Swing Check Valves available in ductile iron or stainless steel. AVK offers a wide range of swing and ball check valves featuring full bore and low... | |
| Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve... | |
| For direct insertion into the outlet of a standard tapping saddle. When inserted into the saddle outlet rather than the service pipe one size flow limiter can be used for... | |
| SMHM service ball valves for PE and uPVC-pipes. Straight bore, Body in bronze. For water, sewage and neutral liquids to maximum of 70 degree C. Stainless Steel Ball and stem... | |
| Swing and ball check valves. The ductile iron body, made in a modern design with soft sealing elements in an advanced rubber quality from AVK’s own rubber factory, will ensure... | |
| Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300. | |
| The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with... | |
| Wide variety of ball check valves and swing check valves including recoil check valves. The recoil check valve is a high performance, fast acting, non-slam check valve used to prevent... | |
| Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or... | |
| Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to... |