AVK International A/S Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface... | |
| AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no... | |
| AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. | |
| AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves... | |
| SMHM service ball valves for PE and uPVC-pipes. Straight bore, Body in bronze. For water, sewage and neutral liquids to maximum of 70 degree C. Stainless Steel Ball and stem... | |
| Swing and ball check valves. The ductile iron body, made in a modern design with soft sealing elements in an advanced rubber quality from AVK’s own rubber factory, will ensure... | |
| Wide variety of ball check valves and swing check valves including recoil check valves. The recoil check valve is a high performance, fast acting, non-slam check valve used to prevent... | |
| Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or... |