Kurz Instruments, Inc. 454FTB Insertion Mass Flow Meter (Single Point) 454 FTB

Description
General Overview The Series 454FTB represents the newest addition to the Kurz Family of state-of-the-art microprocessor based industrial quality, Single-Point Insertion Mass Flow Transmitters for industrial gas flow measurement. The 454FTB includes the most advanced microprocessor technology, real time sensor and electronics diagnostics, temperature compensation, highest repeatability, accuracy and reliability available. The process pressure rating is up to 300 PSIG, the process temperature rating is -40 to 260°C and -40 to 500°C, the velocity range is 0-24,000 SFPM. Applications Industrial and process gas mass flow Combustion air flow measurements Coal-Fired boiler combustion air Incinerator stack mass flow Flare stack metering Aeration air flow and digester off-gas flow Compressed air Natural gas Industrial GasesVOC mass flow Nuclear power plants O.E.M. applications Many Other applications exist for the 454FTB
Description
General Overview The Series 454FTB represents the newest addition to the Kurz Family of state-of-the-art microprocessor based industrial quality, Single-Point Insertion Mass Flow Transmitters for industrial gas flow measurement. The 454FTB includes the most advanced microprocessor technology, real time sensor and electronics diagnostics, temperature compensation, highest repeatability, accuracy and reliability available. The process pressure rating is up to 300 PSIG, the process temperature rating is -40 to 260°C and -40 to 500°C, the velocity range is 0-24,000 SFPM. Applications Industrial and process gas mass flow Combustion air flow measurements Coal-Fired boiler combustion air Incinerator stack mass flow Flare stack metering Aeration air flow and digester off-gas flow Compressed air Natural gas Industrial GasesVOC mass flow Nuclear power plants O.E.M. applications Many Other applications exist for the 454FTB

Suppliers

Company
Product
Description
Supplier Links
454FTB Insertion Mass Flow Meter (Single Point) - 454 FTB - Kurz Instruments, Inc.
Monterey, CA, USA
454FTB Insertion Mass Flow Meter (Single Point)
454 FTB
454FTB Insertion Mass Flow Meter (Single Point) 454 FTB
General Overview The Series 454FTB represents the newest addition to the Kurz Family of state-of-the-art microprocessor based industrial quality, Single-Point Insertion Mass Flow Transmitters for industrial gas flow measurement. The 454FTB includes the most advanced microprocessor technology, real time sensor and electronics diagnostics, temperature compensation, highest repeatability, accuracy and reliability available. The process pressure rating is up to 300 PSIG, the process temperature rating is -40 to 260°C and -40 to 500°C, the velocity range is 0-24,000 SFPM. Applications Industrial and process gas mass flow Combustion air flow measurements Coal-Fired boiler combustion air Incinerator stack mass flow Flare stack metering Aeration air flow and digester off-gas flow Compressed air Natural gas Industrial GasesVOC mass flow Nuclear power plants O.E.M. applications Many Other applications exist for the 454FTB

General Overview
The Series 454FTB represents the newest addition to the Kurz Family of state-of-the-art microprocessor based industrial quality, Single-Point Insertion Mass Flow Transmitters for industrial gas flow measurement. The 454FTB includes the most advanced microprocessor technology, real time sensor and electronics diagnostics, temperature compensation, highest repeatability, accuracy and reliability available. The process pressure rating is up to 300 PSIG, the process temperature rating is -40 to 260°C and -40 to 500°C, the velocity range is 0-24,000 SFPM.

Applications

  • Industrial and process gas mass flow
  • Combustion air flow measurements
  • Coal-Fired boiler combustion air
  • Incinerator stack mass flow
  • Flare stack metering
  • Aeration air flow and digester off-gas flow
  • Compressed air
  • Natural gas
  • Industrial GasesVOC mass flow
  • Nuclear power plants
  • O.E.M. applications
  • Many Other applications exist for the 454FTB
Supplier's Site

Technical Specifications

  Kurz Instruments, Inc.
Product Category Flow Meters
Product Number 454 FTB
Product Name 454FTB Insertion Mass Flow Meter (Single Point)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electromagneticflowmeter - ProcessMaster FEP610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Meter Type Mass Flow Meter; Volumetric Flow Meter
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details
M335 And M350 Flowmeter 2 - 630247015 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Switch - 84021-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
2 suppliers
ATZTA UX/UZ Ultrasonic Flow Meter For Fuel Gas Control -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged
View Details