Swagelok Company Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| 1 in. Metal Tube, Class 1.6, SS 1/2 in. | |
| 1 in. Metal Tube, Left-to-Right Flow, Class 1.6, 1 SS 1/4 in. | |
| 1 in. Metal Tube, Right-to-Left Flow, Class 1.6, 1 SS 1/4 in. | |
| 1/2 in. Metal Tube, Class 1.6, SS 1/2 in. | |
| 1/2 in. Metal Tube, Left-to-Right Flow, Class 1.6, SS 3/4 in. | |
| 1/2 in. Metal Tube, Right-to-Left Flow, Class 1.6, SS 3/4 in. | |
| Glass Tube, Class 1.0, SS 1/4 in. | |
| Glass Tube, Class 2.5, PVDF G 1/4, 0.018 to 0.18 std ft3/h (air) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 0.065 to 0.65 U.S. gal/h (water) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 0.25 to 2.5 L/h (water) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 0.5 to 5.0 std L/h (air) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 1.1 to 11 U.S. gal/h (water) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 100 to 1000 std L/h (air) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 16 to 160 L/h (water) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 18 to 180 std ft3/h (air) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 4.0 to 40 L/h (water) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 4.2 to 42 U.S. gal/h (water) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 4.5 to 45 std ft3/h (air) | |
| Glass Tube, Class 2.5, PVDF G 1/4, 500 to 5000 std L/h (air) | |
| Glass Tube, Class 2.5, SS 1/4 in. | |
| Glass Tube, Class 4.0, SS 1/4 in. | |
| Metal Tube, Class 2.5, SS 1/4 in. | |
| Metal Tube, Class 4.0, SS 1/4 in. | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 0.018 to 0.18 std ft3/h (air) | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 0.065 to 0.65 U.S. gal/h (water) | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 0.25 to 2.5 L/h (water) | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 0.5 to 5.0 std L/h (air) | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 1.1 to 11 U.S. gal/h (water) | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 100 to 1000 std L/h (air) | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 4.0 to 40 L/h (water) | |
| Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 4.5 to 45 std ft3/h (air) |