Miniature, Glass Tube, Class 4.0, PVDF G 1/8, 4.0 to 40 L/h (water)
| Swagelok Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | VAF-GM-A5M |
| Meter Technology | Variable Area |
| Process Media Type | Liquid |
| Operating Pressure | 58 psi (40.82 m H2O) |
| Meter Type | Volumetric Flow Meter |