Swagelok Company Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| Aluminum Manifold Channel, 1 Position | |
| Aluminum Manifold Channel, 2 Positions | |
| Aluminum Manifold Channel, 3 Positions | |
| Aluminum Manifold Channel, 4 Positions | |
| Aluminum Manifold Channel, 5 Positions | |
| Aluminum Manifold Channel, 6 Positions | |
| Aluminum Parallel Manifold Channel, 3 Positions | |
| Aluminum Parallel Manifold Channel, 4 Positions | |
| Aluminum Parallel Manifold Channel, 5 Positions | |
| Aluminum Parallel Manifold Channel, 6 Positions | |
| SS 2-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS) x 1/4 in. Female NPT, Long Stud with Hex Nut | |
| SS 2-Valve Instrument Manifold, 1/2 in. Female NPT, Sour Gas, Trace Certification | |
| SS 2-Valve Instrument Manifold, 1/2 in. Female NPT, Trace Certification | |
| SS 2-Valve Instrument Manifold, 1/2 in. Female Swagelok Tube Fitting x Flange (MSS) x 1/4 in. Female NPT | |
| SS 2-Valve Instrument Manifold, 1/2 in. Female Swagelok Tube Fitting x Flange (MSS), Grafoil Packing and Flange Seals | |
| SS 2-Valve Instrument Manifold, 1/2 in. Female Swagelok Tube Fitting x Flange (MSS) | |
| SS 2-Valve Instrument Manifold, 1/2 in. Female Swagelok Tube Fitting, Grafoil Packing | |
| SS 2-Valve Instrument Manifold, 12 mm Female Swagelok Tube Fitting | |
| SS 3-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Reinforced PTFE Flange Seals | |
| SS 3-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Sour Gas Service | |
| SS 3-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Virgin PTFE Flange Seals | |
| SS 3-Valve Instrument Manifold, 1/2 in. Female NPT, Sour Gas Service | |
| SS 3-Valve Instrument Manifold, 1/2 in. Female Swagelok Tube Fitting x Flange (MSS) | |
| SS 3-Valve Instrument Manifold, 1/2 in. Female Swagelok Tube Fitting | |
| SS 3-Valve Instrument Manifold, 1/2 in. Female Tube Fitting x Flange (MSS), Grafoil Packing and Flange Seals | |
| SS 3-Valve Instrument Manifold, Flange (MSS), Grafoil Packing and Flange Seals | |
| SS 5-Valve Instrument Manifold, 1/2 in. Female NPT x 1/2 in. Female NPT x 1/8 in. Female NPT | |
| SS 5-Valve Instrument Manifold, 1/2 in. Female NPT x 1/2 in. FNPT x 1/4 in. Female NPT, Grafoil Packing | |
| SS 5-Valve Instrument Manifold, 1/2 in. Female NPT x 1/2 in. FNPT x 1/4 in. Female NPT, Sour Gas Service | |
| SS 5-Valve Instrument Manifold, 1/2 in. Female NPT x 1/2 in. FNPT x 1/8 in. Female NPT, Grafoil Packing | |
| SS 5-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS) x 1/4 in. Female NPT, Grafoil Packing and Flange Seals | |
| SS 5-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS) x 1/4 in. Female NPT, Long Stud with Hex Nut | |
| Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip, Grafoil Packing | |
| Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip | |
| Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip, Grafoil Packing | |
| Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip | |
| Stainless Steel 2-Valve Instrument Manifold, 1/2 in. Female Swagelok Tube Fittings | |
| Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip, Grafoil Packing | |
| Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip | |
| Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip, Grafoil Packing | |
| Stainless Steel 3-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip | |
| Stainless Steel 3-Valve Instrument Manifold, Flange (MSS), Ball Tip | |
| Stainless Steel 5-Valve Instrument Manifold, 1/2 in. Female NPT x Flange (MSS), Ball Tip | |
| Stainless Steel 5-Valve Instrument Manifold, 1/2 in. Female NPT, Ball Tip |