Swagelok Company Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Blue Goop? Thread Lubricant, Oil-Based, 2 oz. (59 cm3) Tube | |
| Pure Goop? Thread Lubricant, Halocarbon-Based, 1 lb. (450 g) Can | |
| Pure Goop? Thread Lubricant, Halocarbon-Based, 1 oz. (29.5 cm3) Tube | |
| Silver Goop? Thread Lubricant, Oil-Based, 1 lb. (450 g) Can | |
| Silver Goop? Thread Lubricant, Oil-Based, 1 oz. (29.5 cm3) Tube | |
| VAC Goop? Thread Lubricant, Fluorosilicone-Based , 1 oz. (29.5 cm3) Tube |