The series F003 is a low cost flow switch installed in line with the fluid movement to monitor flow rates up to 50 GPM. The compact and durable design allows for ease of installation and the removable bonnet assembly provides easy access for cleaning without removal from the process pipe. The F003 is available in a bronze body with a teflon shuttle mechanism and connection sizes from ¾" NPT to 2" NPT.
| Solutions with Innovation, LLC | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | F003-09 |
| Product Name | F003 Series |
| Meter Technology | Spring-Loaded Shuttle Magnet |
| Meter Type | Volumetric Flow Meter |
| Approvals | Underwriters Laboratory |
| End Fittings | In-line Threaded |
| Process Media Type | Liquid |