Sierra Instruments, Inc. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Low Pressure Drop Flow Meters SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration... | |
| Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today,... | |
| Overview The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8... | |
| Gas Flow Meters SmartTrak® 100 gas flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak... | |
| Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. | |
| Mass Flow Meters SmartTrak® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. | |
| Boiler-Trak™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are... | |
| Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and distribution... | |
| Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow... | |
| Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate... | |
| For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass... | |
| InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic... | |
| InnovaSonic® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with... | |
| Measure Flare Gas in Real Time Meet EPA rule 40 CFR 63-measure flare gas down to 0.1 sfps (0.03 smps) qMix RealTime app connects, reads, and updates new flare gas... | |
| Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas... | |
| QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i,... | |
| RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact... | |
| Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S... | |
| Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S... | |
| Sierra's Multi-Trak™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas... | |
| Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters... | |
| Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available... | |
| The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest... | |
| With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and... |