Sierra Instruments, Inc. Datasheets for Flow Controllers

Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more

Product Name Notes
Mass Flow Controllers SmartTrak® 100 mass flow controllers from Sierra Instruments are the next generation of our flagship Model 100. SmartTrak 100 mass flow controllers give users features like Dial-A-Gas...
Flow Controller SmartTrak® 100 flow controller from Sierra Instruments is the next generation of our flagship Model 100 flow controllers. Building upon unprecedented performance, the SmartTrak 100 flow controller gives...
Flow Controllers SmartTrak® 100 flow controllers from Sierra Instruments are the next generation of our flagship Model 100. The 100 flow controller builds upon unprecedented performance, user-friendliness and flexibility of...
For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass...
Industrial OEM MFC with MEMS Technology Water Resistant. Stable. Cost-Effective. Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter...
SmartTrak® 50 low cost flow controller is a digital flow controller designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality and performance. The 50 series low...
The Model 951 is an ultra-compact digital device that is designed to operate a single unit. In addition to power, readout and set point, it offers multiple alarm points and...
The Model 954 is a state-of-the-art digital system that can operate up to four units. In addition to power, readout and set point, it offers front-panel override for valve shut...