Bosch Rexroth Corporation Inline Filters

Description
Line filter with filter element according to DIN 24550 Size according to DIN 24550: 0040 to 0400 Additional sizes: 0130, 0150 Nominal pressure: 50 bar [725 psi] Connection up to G 1 1/2; SAE 24 Operating temperature –10 °C to 100 °C [14 °F to 212 °F]
Description
Line filter with filter element according to DIN 24550 Size according to DIN 24550: 0040 to 0400 Additional sizes: 0130, 0150 Nominal pressure: 50 bar [725 psi] Connection up to G 1 1/2; SAE 24 Operating temperature –10 °C to 100 °C [14 °F to 212 °F]

Suppliers

Company
Product
Description
Supplier Links
Inline Filters -  - Bosch Rexroth Corporation
Hoffman Estates, IL, USA
Inline Filters
Inline Filters
Line filter with filter element according to DIN 24550 Size according to DIN 24550: 0040 to 0400 Additional sizes: 0130, 0150 Nominal pressure: 50 bar [725 psi] Connection up to G 1 1/2; SAE 24 Operating temperature –10 °C to 100 °C [14 °F to 212 °F]

Line filter with filter element according to DIN 24550

  • Size according to DIN 24550: 0040 to 0400
  • Additional sizes: 0130, 0150
  • Nominal pressure: 50 bar [725 psi]
  • Connection up to G 1 1/2; SAE 24
  • Operating temperature –10 °C to 100 °C [14 °F to 212 °F]
Supplier's Site

Technical Specifications

  Bosch Rexroth Corporation
Product Category Metalworking Fluid Filters
Product Name Inline Filters
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296449 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Maximum Pressure 174 psi (122 m H2O)
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type cartridge; WireMesh
Filtration Product HydraulicFluid; Lubricants
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Maximum Pressure 7540 psi (5306 m H2O)
Flow Rate (Liquids) 10.6 GPM (40 L/min)
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Filtration Product Oil
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
View Details