Culligan International Company- Commercial & Industrial Division Datasheets for Reverse Osmosis Elements and Systems

Reverse osmosis (RO) elements and systems force water through semi-permeable membranes to separate water from a solution of dissolved solids. This product area includes RO elements that perform the filtration and separation, as well as complete RO systems that include pumps, piping, and control.
Reverse Osmosis Elements and Systems: Learn more

Product Name Notes
The E1 RO system is an economical solution, designed for light industrial applications requiring flow rates up to 3* gallons per minute.
The E2 RO system is an economical solution, designed for industrial applications requiring flow rates from 3 to 7* gallons per minute.
The G1 RO system, with premium features, is designed for light industrial applications requiring flow rates up to 3* gallons per minute. The G1 RO is more than a...
The M1 RO system, with enhanced features, is designed for light industrial applications requiring flow rates up to 3* gallons per minute.
The M2 RO system, with enhanced features, is designed for industrial applications requiring flow rates from 3 to 7* gallons per minute. .
The vertical or horizontal steel skid-mounted system can provide high-quality reverse osmosis water for those industries requiring from 3 to 18* gallons per minute.