Culligan International Company- Commercial & Industrial Division Datasheets for Ion Exchange Equipment

Ion exchange equipment adjusts the ionic content of water.
Ion Exchange Equipment: Learn more

Product Name Notes
CEDI is an ideal process for polishing RO product water as part of the integrated Culligan Matrix Solutions. This process replaces traditional ion exchange systems using chemical regeneration. Instead of...
Culligan® Pro Series deionizers are part of a multiple process treatment system that produces high quality water required for specialized applications. A flexible configuration of mixed-bed or strong acid-base resin...
Culligan’s largest dealkalizer system, the Hi-Flo 50, uses ion exchange to reduce anions for applications requiring flow rates from 25 to 200* gallons per minute.
Culligan’s mid-size dealkalizer system, the CSM, uses ion exchange to reduce anions for applications requiring flow rates from 6 to 100* gallons per minute.
Portable Exchange Deionization resins reduce both positively and negatively charged ions for a consistent flow of high-quality water. These cation and anion exchange resins have a specific capacity to reduce...
The CSM series is easy to install and service with side-mounted control valve. The CSM is ideal for medium industrial processes requiring a continuous flow of 259** gallons per minute...
The largest Culligan Matrix Solutions industrial grade softener features a side-mount valve nest for easy installation and maintenance. For industrial processes up to 400** gallons per minute, the Hi-Flo...
With the Culligan Smart Controller, the Hi-Flo 3e also features a smart design with a top-mounted control valve to reduce the length of pipe needed for installation. The Hi-Flo 3e...