Culligan International Company- Commercial & Industrial Division Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
The E1 RO system is an economical solution, designed for light industrial applications requiring flow rates up to 3* gallons per minute.
The E2 RO system is an economical solution, designed for industrial applications requiring flow rates from 3 to 7* gallons per minute.
The G1 RO system, with premium features, is designed for light industrial applications requiring flow rates up to 3* gallons per minute. The G1 RO is more than a...
The M1 RO system, with enhanced features, is designed for light industrial applications requiring flow rates up to 3* gallons per minute.
The M2 RO system, with enhanced features, is designed for industrial applications requiring flow rates from 3 to 7* gallons per minute. .
The vertical or horizontal steel skid-mounted system can provide high-quality reverse osmosis water for those industries requiring from 3 to 18* gallons per minute.
This heavy-duty filter provides high-quality water for flow rates up to 145* gallons per minute for light industrial and manufacturing processes.
This industrial filter reduces particulate matter and chlorine in water for flow rates up to 295* gallons per minute making it an ideal component in an integrated water treatment solution.