Culligan International Company- Commercial & Industrial Division Datasheets for Deionizers
Deionizers remove the ionized minerals and salts (both organic and inorganic) from a solution by a two-phase ion exchange procedure.
Deionizers: Learn more
| Product Name | Notes |
|---|---|
| CEDI is an ideal process for polishing RO product water as part of the integrated Culligan Matrix Solutions. This process replaces traditional ion exchange systems using chemical regeneration. Instead of... | |
| Culligan® Pro Series deionizers are part of a multiple process treatment system that produces high quality water required for specialized applications. A flexible configuration of mixed-bed or strong acid-base resin... | |
| Culligan’s largest dealkalizer system, the Hi-Flo 50, uses ion exchange to reduce anions for applications requiring flow rates from 25 to 200* gallons per minute. | |
| Culligan’s mid-size dealkalizer system, the CSM, uses ion exchange to reduce anions for applications requiring flow rates from 6 to 100* gallons per minute. | |
| Portable Exchange Deionization resins reduce both positively and negatively charged ions for a consistent flow of high-quality water. These cation and anion exchange resins have a specific capacity to reduce... | |
| The CSM series is easy to install and service with side-mounted control valve. The CSM is ideal for medium industrial processes requiring a continuous flow of 259** gallons per minute... | |
| The largest Culligan Matrix Solutions industrial grade softener features a side-mount valve nest for easy installation and maintenance. For industrial processes up to 400** gallons per minute, the Hi-Flo... | |
| With the Culligan Smart Controller, the Hi-Flo 3e also features a smart design with a top-mounted control valve to reduce the length of pipe needed for installation. The Hi-Flo 3e... |