Miller Bearing Company, Inc. Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: The above bearing has 8- 17/64" Diameter balls and retainer. This bearing is a precision ABEC-1 rated 6203 bearing, pressed into our specially designed housing. The precision bearing combined... | |
| FEATURES: The above bearings have 9- 5/16" Diameter balls and retainer. These bearings come standard with 2 nylatron seals added to each side of the bearing. These bearings may be... | |
| FEATURES: F & FH bearings have 12- 9/32" diameter balls. FC bearings have 13- 17/64" diameter balls. FCR bearings come with 8- 17/64" diameter balls and a ball retainer for... | |
| FEATURES: The above bearings have 11- 1/4" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. Different bore may be available upon request. T added... | |
| FEATURES: The above bearings have 11- 5/32" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. S added to the end of the part number... | |
| FEATURES: Above bearings have 8-17/64" diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race F designates a plastic insert... | |
| FEATURES: Above bearings have 9- 5/16" diameter balls and retainer. The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing... | |
| FEATURES: The above bearing has two rows of 12- 15/16" Diameter balls. These bearings may be ordered either dry, or with light oil or greased packed lubricant. | |
| FEATURES: The above bearings have 13- 3/8" Diameter balls. The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary... | |
| FEATURES: The above bearings have 18- 3/16" Diameter balls. These bearings come standard with a front seal. | |
| FEATURES: The above bearings have 7- 7/32" Diameter balls and retainer. The above bearings are produced with a 16 teeth per inch knurl on the outside body of the bearing,... | |
| FEATURES: This bearing has 11- 9/32" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. A different bore may be available upon request. | |
| Endcups with a body diameter of 2.340 | |
| Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available... |