Miller Bearing Company, Inc. Medium Duty Conveyor Roller Bearing MF-1916-7HS

Description
FEATURES: Above bearings have 8-17/64" diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. The patented rib feature (1912's only) allows this bearing to be pressed into the roll without any secondary operation. These bearings may be ordered with either light oil or a greased lubricant.
Datasheet
Description
FEATURES: Above bearings have 8-17/64" diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. The patented rib feature (1912's only) allows this bearing to be pressed into the roll without any secondary operation. These bearings may be ordered with either light oil or a greased lubricant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Conveyor Roller Bearing - MF-1916-7HS - Miller Bearing Company, Inc.
Brimfield, OH, USA
Medium Duty Conveyor Roller Bearing
MF-1916-7HS
Medium Duty Conveyor Roller Bearing MF-1916-7HS
FEATURES: Above bearings have 8-17/64" diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. The patented rib feature (1912's only) allows this bearing to be pressed into the roll without any secondary operation. These bearings may be ordered with either light oil or a greased lubricant.

FEATURES:

Above bearings have 8-17/64" diameter balls and retainer.
These bearings come supplied with a front felt seal.

MF designates an all metal inner race

F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased.

The patented rib feature (1912's only) allows this bearing to be pressed into the roll without any secondary operation.
These bearings may be ordered with either light oil or a greased lubricant.
Supplier's Site Datasheet

Technical Specifications

  Miller Bearing Company, Inc.
Product Category Ball Bearings
Product Number MF-1916-7HS
Product Name Medium Duty Conveyor Roller Bearing
Primary Bearing Category Radial Ball Bearing
Features Hex Bore
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details