Miller Bearing Company, Inc. Light Duty Conveyor Roller Bearing MFC-2280-7HV

Description
FEATURES: The above bearings have 13- 3/8" Diameter balls. The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary operation. FC at the beginning of the part number designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. MFC designates an all metal inner race. S added to the end of the part number, designates a felt seal added to the front of the bearing. T added to the end of the part number, designates a Teflon seal added to the front of the bearing. All of the above bearings are also available with a non-ribbed case which has a 2.265 A dimension. Substitute 2280 with 2265 in the part number to specify this feature.
Datasheet
Description
FEATURES: The above bearings have 13- 3/8" Diameter balls. The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary operation. FC at the beginning of the part number designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. MFC designates an all metal inner race. S added to the end of the part number, designates a felt seal added to the front of the bearing. T added to the end of the part number, designates a Teflon seal added to the front of the bearing. All of the above bearings are also available with a non-ribbed case which has a 2.265 A dimension. Substitute 2280 with 2265 in the part number to specify this feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Conveyor Roller Bearing - MFC-2280-7HV - Miller Bearing Company, Inc.
Brimfield, OH, USA
Light Duty Conveyor Roller Bearing
MFC-2280-7HV
Light Duty Conveyor Roller Bearing MFC-2280-7HV
FEATURES: The above bearings have 13- 3/8" Diameter balls. The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary operation. FC at the beginning of the part number designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. MFC designates an all metal inner race. S added to the end of the part number, designates a felt seal added to the front of the bearing. T added to the end of the part number, designates a Teflon seal added to the front of the bearing. All of the above bearings are also available with a non-ribbed case which has a 2.265 A dimension. Substitute 2280 with 2265 in the part number to specify this feature.

FEATURES:

The above bearings have 13- 3/8" Diameter balls.
The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary operation.

FC at the beginning of the part number designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased.

MFC designates an all metal inner race.

S added to the end of the part number, designates a felt seal added to the front of the bearing.

T added to the end of the part number, designates a Teflon seal added to the front of the bearing.

All of the above bearings are also available with a non-ribbed case which has a 2.265 A dimension. Substitute 2280 with 2265 in the part number to specify this feature.
Supplier's Site Datasheet

Technical Specifications

  Miller Bearing Company, Inc.
Product Category Ball Bearings
Product Number MFC-2280-7HV
Product Name Light Duty Conveyor Roller Bearing
Primary Bearing Category Radial Ball Bearing
Features Hex Bore
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details