Miller Bearing Company, Inc. Datasheets for Radial Ball Bearings

Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more

Product Name Notes
FEATURES: The above bearing has 8- 17/64" Diameter balls and retainer. This bearing is a precision ABEC-1 rated 6203 bearing, pressed into our specially designed housing. The precision bearing combined...
FEATURES: The above bearings have 9- 5/16" Diameter balls and retainer. These bearings come standard with 2 nylatron seals added to each side of the bearing. These bearings may be...
FEATURES: F & FH bearings have 12- 9/32" diameter balls. FC bearings have 13- 17/64" diameter balls. FCR bearings come with 8- 17/64" diameter balls and a ball retainer for...
FEATURES: The above bearings have 11- 1/4" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. Different bore may be available upon request. T added...
FEATURES: The above bearings have 11- 5/32" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. S added to the end of the part number...
FEATURES: Above bearings have 8-17/64" diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race F designates a plastic insert...
FEATURES: Above bearings have 9- 5/16" diameter balls and retainer. The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing...
FEATURES: The above bearing has two rows of 12- 15/16" Diameter balls. These bearings may be ordered either dry, or with light oil or greased packed lubricant.
FEATURES: The above bearings have 13- 3/8" Diameter balls. The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary...
FEATURES: The above bearings have 18- 3/16" Diameter balls. These bearings come standard with a front seal.
FEATURES: The above bearings have 7- 7/32" Diameter balls and retainer. The above bearings are produced with a 16 teeth per inch knurl on the outside body of the bearing,...
FEATURES: This bearing has 11- 9/32" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. A different bore may be available upon request.
Endcups with a body diameter of 2.340
Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available...