Sherborne Sensors DC-Operated, Bi-axial & Tri-axial Linear Accelerometer A545 Series

Description
The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is essentially independent of temperature. The transducer also incorporates positive mechanical stops conferring excellent shock resistance. The accelerometer is compensated for the effects of temperature on both sensitivity and zero. Designed for operation from a DC power source, the A545 is packaged in a robust aluminium alloy housing with solder pin connections. The accelerometer has a wide-range useable frequency response from DC to several kHz.
Datasheet
Description
The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is essentially independent of temperature. The transducer also incorporates positive mechanical stops conferring excellent shock resistance. The accelerometer is compensated for the effects of temperature on both sensitivity and zero. Designed for operation from a DC power source, the A545 is packaged in a robust aluminium alloy housing with solder pin connections. The accelerometer has a wide-range useable frequency response from DC to several kHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-Operated, Bi-axial & Tri-axial Linear Accelerometer - A545 Series - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
DC-Operated, Bi-axial & Tri-axial Linear Accelerometer
A545 Series
DC-Operated, Bi-axial & Tri-axial Linear Accelerometer A545 Series
The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is essentially independent of temperature. The transducer also incorporates positive mechanical stops conferring excellent shock resistance. The accelerometer is compensated for the effects of temperature on both sensitivity and zero. Designed for operation from a DC power source, the A545 is packaged in a robust aluminium alloy housing with solder pin connections. The accelerometer has a wide-range useable frequency response from DC to several kHz.

The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is essentially independent of temperature. The transducer also incorporates positive mechanical stops conferring excellent shock resistance. The accelerometer is compensated for the effects of temperature on both sensitivity and zero. Designed for operation from a DC power source, the A545 is packaged in a robust aluminium alloy housing with solder pin connections. The accelerometer has a wide-range useable frequency response from DC to several kHz.

Supplier's Site Datasheet
DC-Operated, Single Axis Linear Accelerometer - A545 Series - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
DC-Operated, Single Axis Linear Accelerometer
A545 Series
DC-Operated, Single Axis Linear Accelerometer A545 Series
The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is essentially independent of temperature. The transducer also incorporates positive mechanical stops conferring excellent shock resistance. The accelerometer is compensated for the effects of temperature on both sensitivity and zero. Designed for operation from a DC power source, the A545 is packaged in a robust aluminium alloy housing with solder pin connections. The accelerometer has a wide-range useable frequency response from DC to several kHz.

The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is essentially independent of temperature. The transducer also incorporates positive mechanical stops conferring excellent shock resistance. The accelerometer is compensated for the effects of temperature on both sensitivity and zero. Designed for operation from a DC power source, the A545 is packaged in a robust aluminium alloy housing with solder pin connections. The accelerometer has a wide-range useable frequency response from DC to several kHz.

Supplier's Site Datasheet

Technical Specifications

  Sherborne Sensors Sherborne Sensors
Product Category Accelerometers Accelerometers
Product Number A545 Series A545 Series
Product Name DC-Operated, Bi-axial & Tri-axial Linear Accelerometer DC-Operated, Single Axis Linear Accelerometer
Measurement Axes Biaxial (optional feature); Triaxial (optional feature) Single
Sensor Technology Piezoresistive; Strain Gage Piezoresistive; Strain Gage
Device Category Sensor / Transducer Sensor / Transducer
Sensor Outputs Acceleration Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Biaxial Airborne Accelerometer - 3232A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Biaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Plug & Play Accelerometers - 1201F-0100-240 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 4000 Hz
View Details