Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO DISPLAYS
4D SYSTEMS PTY. LTD.
GEN4-ESP32-50CT -- LCD COLOUR DISPLAYS
4D Systems Pty. Ltd.
LCD Colour Displays
gen4-ESP32-50CT
Description
5.0", 800x480 pixels embedded ESP32 CTP
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
5.0", 800x480 pixels embedded ESP32 CTP
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LCD Colour Displays
649339
LCD Colour Displays
649339
5.0", 800x480 pixels embedded ESP32 CTP
5.0", 800x480 pixels embedded ESP32 CTP
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Video Displays
Product Number
649339
Product Name
LCD Colour Displays
Monitor Type
LCD Display
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Colour Displays
204639
Specs
Monitor Type
LCD Display; LED Display
Color
Color
Input Types
MIPI
View Details
OnLogic Inc.
ST100 OnLogic Stainless Steel Industrial Display
ST100
Specs
Input Voltage Type
Uses DC Voltage
Input Voltage
12 volts
View Details
Lenovo
ThinkVision T23i 23" Monitor
61ABMAR1US
Specs
Monitor Type
LCD Display
Color
Color
Input Types
HDMI; VGA; DP
View Details
SECO
SBC - 7"" Display kit
KIT-7INCH-SA62
Specs
Monitor Type
LCD Display
Color
Color
Screen Resolution
800X480
View Details