Siemens Process Instrumentation Remote Digital Display SITRANS RD150

Description
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The SITRANS RD150 is a remote digital display for 4 to 20 mA and HART devices. Easy to use basic configuration of HART instruments using HART commands and advanced configuration of connected instruments using USB and computer. Benefits Ease of use through 4-button menu driven display Backlit display for visibility in various light conditions Flexible mounting options for easy installation Full configuration of connected sensors with optional USB Communicator and PC
Description
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The SITRANS RD150 is a remote digital display for 4 to 20 mA and HART devices. Easy to use basic configuration of HART instruments using HART commands and advanced configuration of connected instruments using USB and computer. Benefits Ease of use through 4-button menu driven display Backlit display for visibility in various light conditions Flexible mounting options for easy installation Full configuration of connected sensors with optional USB Communicator and PC

Suppliers

Company
Product
Description
Supplier Links
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Harleysville, PA, United States
Remote Digital Display
SITRANS RD150
Remote Digital Display SITRANS RD150
Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient. The SITRANS RD150 is a remote digital display for 4 to 20 mA and HART devices. Easy to use basic configuration of HART instruments using HART commands and advanced configuration of connected instruments using USB and computer. Benefits Ease of use through 4-button menu driven display Backlit display for visibility in various light conditions Flexible mounting options for easy installation Full configuration of connected sensors with optional USB Communicator and PC

Remote digital displays make measurement data visible and accessible from a remote location. They can be used with all types of field instruments in varying process conditions, and are easy to set up and program. Bring critical application data to a location that is convenient.

The SITRANS RD150 is a remote digital display for 4 to 20 mA and HART devices. Easy to use basic configuration of HART instruments using HART commands and advanced configuration of connected instruments using USB and computer.

Benefits

  • Ease of use through 4-button menu driven display
  • Backlit display for visibility in various light conditions
  • Flexible mounting options for easy installation
  • Full configuration of connected sensors with optional USB Communicator and PC
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Video Displays
Product Number SITRANS RD150
Product Name Remote Digital Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543614 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details
Transvideo CineMonitor HD 3D View 15
Specs
Monitor Type LCD Display
Input Types 2 x HD/SD SDI + 2 Rclk out (BNC)
2 x Minin DMI in
Screen Resolution 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
View Details