DCP-11 -- WATERPROOF TRANSFORMER CONVERTS 120V/280V AC (WALL OUTLET) TO 12 VOLTS DC - CAPACITY TO 11 AMPS
Larson Electronics LLCWaterproof Transformer Converts 120V/280V AC (wall outlet) to 12 Volts DC - Capacity to 11 ampsDCP-11
Description
The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle electrical supplies where the voltage is typically within the 90-295VAC range and reduces it to 12VDC, allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current.
The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC power sources and convert this current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated waterproof design, making it suitable for indoor or outdoor use and includes integral short circuit and overload protection that will shut down the unit in case of faults and overloads to protect the unit and connected equipment from damage.
The small size and wide input voltage range of this unit make it ideal for operating Magnalight LED light bars, Golights and other equipment that requires 12VDC current indoors or outdoors and anywhere 12 volt DC power is not readily available. Measuring 8.7 inches long by 2.5 inches wide by 1.5 inches deep, this unit weighs less than one pound and is mounted with two conventional screws via slots that allow removal and repositioning simply by loosening the screws.
This converter comes with clearly labeled input and output leads that are approximately 1 foot long and stripped and tinned for hardwired connections using butt splice connectors, wire screws, plates, etc. The DCP-11-12V 132 watt converter features full range, universal AC input capability and can be operated with 90 to 295VAC. The unit converts this AC power input to 132 watt, 11 Amp 12VDC output. IP67 rated, this unit is waterproof and suitable for indoor or outdoor applications. Integrally designed protection includes overload, short circuit and over voltage safeguards to prevent overheating and unit damage in case of faults or overly heavy current draw. This unit will shut down when an over current or over voltage condition is encountered and recovers when manually turned back on.
This power converter has a -30 / +70C operating temperature range and is UL UL1012 and UL60950-1 compliant as well as compliant with worldwide safety regulations for lighting. This unit has a 92% conversion efficiency and is suitable for use with moving LED signs and similar LED equipment.
NOTE: In order to obtain the best performance and the longest operational life from these units, it is recommended that you do not exceed 75% of the unit’s output amperage. To determine if this converter suits your desired application, add together the total wattage of the equipment you intend to use with this unit and divide this total by 12 volts to find the total amperage draw that will be placed upon the converter. For example, if you are using our LEDP10W-60E 60 watt LED light, 60 watts divided by 12 volts is 5 amps. This would mean the DCP-11-12V is well suited as it would run at slightly less than 50% capacity to produce the necessary 5 amps. Running these units at 100%of their capacity can create excess heat and lead to shortened converter life.
Larson Electronics LLC
Done
Datasheet
Description
The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle electrical supplies where the voltage is typically within the 90-295VAC range and reduces it to 12VDC, allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current.
The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC power sources and convert this current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated waterproof design, making it suitable for indoor or outdoor use and includes integral short circuit and overload protection that will shut down the unit in case of faults and overloads to protect the unit and connected equipment from damage.
The small size and wide input voltage range of this unit make it ideal for operating Magnalight LED light bars, Golights and other equipment that requires 12VDC current indoors or outdoors and anywhere 12 volt DC power is not readily available. Measuring 8.7 inches long by 2.5 inches wide by 1.5 inches deep, this unit weighs less than one pound and is mounted with two conventional screws via slots that allow removal and repositioning simply by loosening the screws.
This converter comes with clearly labeled input and output leads that are approximately 1 foot long and stripped and tinned for hardwired connections using butt splice connectors, wire screws, plates, etc. The DCP-11-12V 132 watt converter features full range, universal AC input capability and can be operated with 90 to 295VAC. The unit converts this AC power input to 132 watt, 11 Amp 12VDC output. IP67 rated, this unit is waterproof and suitable for indoor or outdoor applications. Integrally designed protection includes overload, short circuit and over voltage safeguards to prevent overheating and unit damage in case of faults or overly heavy current draw. This unit will shut down when an over current or over voltage condition is encountered and recovers when manually turned back on.
This power converter has a -30 / +70C operating temperature range and is UL UL1012 and UL60950-1 compliant as well as compliant with worldwide safety regulations for lighting. This unit has a 92% conversion efficiency and is suitable for use with moving LED signs and similar LED equipment.
NOTE: In order to obtain the best performance and the longest operational life from these units, it is recommended that you do not exceed 75% of the unit’s output amperage. To determine if this converter suits your desired application, add together the total wattage of the equipment you intend to use with this unit and divide this total by 12 volts to find the total amperage draw that will be placed upon the converter. For example, if you are using our LEDP10W-60E 60 watt LED light, 60 watts divided by 12 volts is 5 amps. This would mean the DCP-11-12V is well suited as it would run at slightly less than 50% capacity to produce the necessary 5 amps. Running these units at 100%of their capacity can create excess heat and lead to shortened converter life.
Waterproof Transformer Converts 120V/280V AC (wall outlet) to 12 Volts DC - Capacity to 11 amps
DCP-11
Waterproof Transformer Converts 120V/280V AC (wall outlet) to 12 Volts DC - Capacity to 11 amps
DCP-11
The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle electrical supplies where the voltage is typically within the 90-295VAC range and reduces it to 12VDC, allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current.
The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC power sources and convert this current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated waterproof design, making it suitable for indoor or outdoor use and includes integral short circuit and overload protection that will shut down the unit in case of faults and overloads to protect the unit and connected equipment from damage.
The small size and wide input voltage range of this unit make it ideal for operating Magnalight LED light bars, Golights and other equipment that requires 12VDC current indoors or outdoors and anywhere 12 volt DC power is not readily available. Measuring 8.7 inches long by 2.5 inches wide by 1.5 inches deep, this unit weighs less than one pound and is mounted with two conventional screws via slots that allow removal and repositioning simply by loosening the screws.
This converter comes with clearly labeled input and output leads that are approximately 1 foot long and stripped and tinned for hardwired connections using butt splice connectors, wire screws, plates, etc. The DCP-11-12V 132 watt converter features full range, universal AC input capability and can be operated with 90 to 295VAC. The unit converts this AC power input to 132 watt, 11 Amp 12VDC output. IP67 rated, this unit is waterproof and suitable for indoor or outdoor applications. Integrally designed protection includes overload, short circuit and over voltage safeguards to prevent overheating and unit damage in case of faults or overly heavy current draw. This unit will shut down when an over current or over voltage condition is encountered and recovers when manually turned back on.
This power converter has a -30 / +70C operating temperature range and is UL UL1012 and UL60950-1 compliant as well as compliant with worldwide safety regulations for lighting. This unit has a 92% conversion efficiency and is suitable for use with moving LED signs and similar LED equipment.
NOTE: In order to obtain the best performance and the longest operational life from these units, it is recommended that you do not exceed 75% of the unit’s output amperage. To determine if this converter suits your desired application, add together the total wattage of the equipment you intend to use with this unit and divide this total by 12 volts to find the total amperage draw that will be placed upon the converter. For example, if you are using our LEDP10W-60E 60 watt LED light, 60 watts divided by 12 volts is 5 amps. This would mean the DCP-11-12V is well suited as it would run at slightly less than 50% capacity to produce the necessary 5 amps. Running these units at 100%of their capacity can create excess heat and lead to shortened converter life.
The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle electrical supplies where the voltage is typically within the 90-295VAC range and reduces it to 12VDC, allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current.
The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC power sources and convert this current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated waterproof design, making it suitable for indoor or outdoor use and includes integral short circuit and overload protection that will shut down the unit in case of faults and overloads to protect the unit and connected equipment from damage.
The small size and wide input voltage range of this unit make it ideal for operating Magnalight LED light bars, Golights and other equipment that requires 12VDC current indoors or outdoors and anywhere 12 volt DC power is not readily available. Measuring 8.7 inches long by 2.5 inches wide by 1.5 inches deep, this unit weighs less than one pound and is mounted with two conventional screws via slots that allow removal and repositioning simply by loosening the screws.
This converter comes with clearly labeled input and output leads that are approximately 1 foot long and stripped and tinned for hardwired connections using butt splice connectors, wire screws, plates, etc.
The DCP-11-12V 132 watt converter features full range, universal AC input capability and can be operated with 90 to 295VAC. The unit converts this AC power input to 132 watt, 11 Amp 12VDC output. IP67 rated, this unit is waterproof and suitable for indoor or outdoor applications. Integrally designed protection includes overload, short circuit and over voltage safeguards to prevent overheating and unit damage in case of faults or overly heavy current draw. This unit will shut down when an over current or over voltage condition is encountered and recovers when manually turned back on.
This power converter has a -30 / +70C operating temperature range and is UL UL1012 and UL60950-1 compliant as well as compliant with worldwide safety regulations for lighting. This unit has a 92% conversion efficiency and is suitable for use with moving LED signs and similar LED equipment.
NOTE: In order to obtain the best performance and the longest operational life from these units, it is recommended that you do not exceed 75% of the unit’s output amperage. To determine if this converter suits your desired application, add together the total wattage of the equipment you intend to use with this unit and divide this total by 12 volts to find the total amperage draw that will be placed upon the converter. For example, if you are using our LEDP10W-60E 60 watt LED light, 60 watts divided by 12 volts is 5 amps. This would mean the DCP-11-12V is well suited as it would run at slightly less than 50% capacity to produce the necessary 5 amps. Running these units at 100%of their capacity can create excess heat and lead to shortened converter life.
Supplier's Site
Datasheet
Technical Specifications
Larson Electronics LLC
Product Category
Power Transformers
Product Number
DCP-11
Product Name
Waterproof Transformer Converts 120V/280V AC (wall outlet) to 12 Volts DC - Capacity to 11 amps