Cramer Coil and Transformer Co., Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 15VA Through Put Power For Use With STMicroelectronics Viper 50 For Off-Line Applications 85-265 Vac Input Construction Meets UL 1310, UL 1950, UL 1411 , EN60950 CVP 30-001 thru 009... | |
| 6VA Power For Use With STMicroelectronics Viper 12 For Off-Line Applications 85-265 Vac Input Construction Meets UL 1310, UL 1950, UL 1411, EN60950 Single or Dual Outputs 60KHz Switching Frequency... | |
| Custom Winding Configurations Industry Standard Pin-Outs Common Construction Materials UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time 2 to 6 Week | |
| Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks |