Cramer Coil and Transformer Co., Inc. CSD Series CSD 8-200

Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
Datasheet
Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD Series CSD 8-200
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
  • Efficient, Economical
  • Frequencies 10 kHz to 1 mHz
  • Isolation to 3,750 VRMS
  • UL, CSA, VDE, IEC Compatible
  • UL Class 130(B) Insulation
  • Lead Time: Stock to 6 Weeks
Supplier's Site Datasheet

Technical Specifications

  Cramer Coil and Transformer Co., Inc.
Product Category Transformers
Product Number CSD 8-200
Product Name CSD Series
Other Transformer Types / Applications Trigger / Gate Drive Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 6-1611468-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2 suppliers
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω - NCS1-292+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details