Cramer Coil and Transformer Co., Inc. CSD Series CSD 7-050

Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
Datasheet
Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD Series CSD 7-050
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
  • Efficient, Economical
  • Frequencies 10 kHz to 1 mHz
  • Isolation to 3,750 VRMS
  • UL, CSA, VDE, IEC Compatible
  • UL Class 130(B) Insulation
  • Lead Time: Stock to 6 Weeks
Supplier's Site Datasheet

Technical Specifications

  Cramer Coil and Transformer Co., Inc.
Product Category Transformers
Product Number CSD 7-050
Product Name CSD Series
Other Transformer Types / Applications Trigger / Gate Drive Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1539M29 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Control Circuit Transformer - 1497A-A11-M19-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 1000 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details