Cramer Coil and Transformer Co., Inc. CSD Series CSD 2-050

Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
Datasheet
Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD Series CSD 2-050
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
  • Efficient, Economical
  • Frequencies 10 kHz to 1 mHz
  • Isolation to 3,750 VRMS
  • UL, CSA, VDE, IEC Compatible
  • UL Class 130(B) Insulation
  • Lead Time: Stock to 6 Weeks
Supplier's Site Datasheet

Technical Specifications

  Cramer Coil and Transformer Co., Inc.
Product Category Transformers
Product Number CSD 2-050
Product Name CSD Series
Other Transformer Types / Applications Trigger / Gate Drive Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 2-1672325-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω - Z7550-FMSFDC+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details