Audio Precision Datasheets for Audio Analyzers

Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo.
Audio Analyzers: Learn more

Product Name Notes
AUDIO PRECISION QUALITY FOR HEARING INSTRUMENTS The audio analyzer designed specifically for the needs of hearing instrument manufacturers. The APx511 Hearing Instrument Audio Analyzer is designed to meet the needs...
The 2700 Series is designed for audio engineers who need the highest performance, lowest distortion and greatest flexibility possible in their audio analyzer. With the Programmable Serial Interface Adapter (PSIA),...
The APx525 is a two channel audio analyzer for R&D engineers and production technicians who want fast and easy audio test, but who may not need the ultra-high performance of...
The APx585 is a true multichannel audio analyzer, with 8 simultaneous analog outputs and inputs. It is ideal for designing and testing consumer devices such as home theatre receivers or...
The APx515 is a high performance audio analyzer optimized for production test. APx515 has a typical THD+N of –106 dB, a one million point FFT with 24-bit resolution, and 192K...