3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 6-SC70 -40 to 85
Video Amplifiers 3V Video w/Low Pass Filter
IC AMP REC FILTR SC70-6
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp, 1 Reconstruction Filter SC-70-6
IC AMP REC FILTR SC70-6
IC AMP REC FILTR SC70-6
Video Amp 1 Reconstruction Filter SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 026095-OPA360AIDCKR
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Family Name: OPA360
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 6mA
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): ISL59110IE-T7A; ISL59110IEZ; ISL59110IEZ-T7; ISL59112IEZ-T7;
Introduction Date: May 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
OPA360 3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70
VIDEO OP-AMP, RAIL TO RAIL O/P, SC-70-6; No. of Amplifiers:1Amplifie
Texas Instruments | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | OPA360AIDCKR | OPA360AIDCKR | OPA360AIDCKR | 296-26281-6-ND | OPA360AIDCKR | OPA360AIDCKR | OPA360AIDCKR | 026095-OPA360AIDCKR | OPA360AIDCKR | 26AJ7825 |
Product Name | OPA360 3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 | Video Amplifiers | Integrated Circuits | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA360AIDCKR | Video Op-Amp, Rail To Rail O/p, Sc-70-6; No. Of Amplifiers Texas Instruments | |
RoHS Compliant | RoHS | |||||||||
Supply Voltage (VS) | 2.5 to 3.6 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | |||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | |||||||||
Package Type | SC70 | SSOP; SOT; TSSOP; SC-70; 6-TSSOP, SC-88, SOT-363 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | SOT; SC-70; SOT-SC70-6 | |||
Source Current (IS) | 6 milliamps | 6 milliamps |