Texas Instruments OPA875 Single 2:1 High-Speed Video Multiplexer OPA875IDG4

Description
Single 2:1 High-Speed Video Multiplexer 8-SOIC
Request a Quote Datasheet
Description
Single 2:1 High-Speed Video Multiplexer 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA875 Single 2:1 High-Speed Video Multiplexer - OPA875IDG4 - Texas Instruments
Dallas, TX, United States
OPA875 Single 2:1 High-Speed Video Multiplexer
OPA875IDG4
OPA875 Single 2:1 High-Speed Video Multiplexer OPA875IDG4
Single 2:1 High-Speed Video Multiplexer 8-SOIC

Single 2:1 High-Speed Video Multiplexer 8-SOIC

Buy Now Datasheet
Singapore
700MHz SOIC Operational Amplifier IC
780-OPA875IDG4
700MHz SOIC Operational Amplifier IC 780-OPA875IDG4
Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-SOIC -40 to 85 Product overview: OPA875IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, SOIC, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875IDG4 can be used for catalog matching and distributor lookup.

Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-SOIC -40 to 85 Product overview: OPA875IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, SOIC, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875IDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips Operational Amplifiers
Product Number OPA875IDG4 780-OPA875IDG4
Product Name OPA875 Single 2:1 High-Speed Video Multiplexer 700MHz SOIC Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
Input Voltage Noise (Vn) 6.7 nV/rt.Hz
Package Type SOIC,VSSOP Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers
LMH6720 Single Wideband Video Op Amp with Shutdown - LMH6720MA/NOPB - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
View Details
9 suppliers