Texas Instruments LM380 2.5W Audio Power Amplifier LM380N-8/NOPB

Description
2.5W Audio Power Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
2.5W Audio Power Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM380 2.5W Audio Power Amplifier - LM380N-8/NOPB - Texas Instruments
Dallas, TX, United States
LM380 2.5W Audio Power Amplifier
LM380N-8/NOPB
LM380 2.5W Audio Power Amplifier LM380N-8/NOPB
2.5W Audio Power Amplifier 8-PDIP 0 to 70

2.5W Audio Power Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Audio Amplifier ICs - 5359464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5359464
Audio Amplifier ICs 5359464
Texas Instruments LM380N-8/NOPB

Texas Instruments LM380N-8/NOPB

Supplier's Site
Audio Amplifier ICs - 5359464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5359464P
Audio Amplifier ICs 5359464P
Texas Instruments LM380N-8/NOPB

Texas Instruments LM380N-8/NOPB

Supplier's Site
Audio Amplifier ICs - 1025711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1025711
Audio Amplifier ICs 1025711
Texas Instruments LM380N-8/NOPB

Texas Instruments LM380N-8/NOPB

Supplier's Site
Linear - Linear - Amplifiers - Audio - LM380N-8/NOPB - 107036-LM380N-8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM380N-8/NOPB
107036-LM380N-8/NOPB
Linear - Linear - Amplifiers - Audio - LM380N-8/NOPB 107036-LM380N-8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107036-LM380N-8/NOPB Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.5W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 10 V to 22 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107036-LM380N-8/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 10 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - 296-46516-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-46516-5-ND
Audio Amplifiers 296-46516-5-ND
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP

Amplifier IC 1-Channel (Mono) Class AB 8-PDIP

Buy Now Datasheet
Singapore, Singapore
2.5W 100kHz Audio Amplifier
742-LM380N-8/NOPB
2.5W 100kHz Audio Amplifier 742-LM380N-8/NOPB
1-CH Audio Amp 2.5W Class-AB 8-Pin PDIP 100kHz Product overview: LM380N-8/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, 100kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, 100kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM380N-8/NOPB can be used for catalog matching and distributor lookup.

1-CH Audio Amp 2.5W Class-AB 8-Pin PDIP 100kHz Product overview: LM380N-8/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, 100kHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, 100kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM380N-8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM380N-8/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM380N-8/NOPB
Audio Amplifiers LM380N-8/NOPB
IC AMP CLASS AB MONO 2.5W 8DIP

IC AMP CLASS AB MONO 2.5W 8DIP

Supplier's Site Datasheet
RF Power Amplifier - 47446150 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
47446150
RF Power Amplifier 47446150
AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; OUTPUT POWER:2.5W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; OUTPUT POWER:2.5W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Audio Amplifiers - LM380N-8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM380N-8/NOPB
Audio Amplifiers LM380N-8/NOPB
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP

Amplifier IC 1-Channel (Mono) Class AB 8-PDIP

Buy Now
Linear - Amplifiers - Audio - LM380N-8/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM380N-8/NOPB
Linear - Amplifiers - Audio LM380N-8/NOPB
IC AMP CLASS AB MONO 2.5W 8DIP

IC AMP CLASS AB MONO 2.5W 8DIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM380N-8/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM380N-8/NOPB
IC AMP CLASS AB MONO 2.5W 8DIP

IC AMP CLASS AB MONO 2.5W 8DIP

Supplier's Site
Audio Amplifier, Class Ab, 2.5W, Dip-8; Output Power Texas Instruments - 28AH3383 - Newark, An Avnet Company
Chicago, IL, United States
Audio Amplifier, Class Ab, 2.5W, Dip-8; Output Power Texas Instruments
28AH3383
Audio Amplifier, Class Ab, 2.5W, Dip-8; Output Power Texas Instruments 28AH3383
AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; Output Power:2.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:10V to 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; Output Power:2.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:10V to 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM380N-8/NOPB
Audio Amplifiers LM380N-8/NOPB
Audio Amplifiers 2.5W Audio Pwr Amp

Audio Amplifiers 2.5W Audio Pwr Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number LM380N-8/NOPB 5359464 5359464P 107036-LM380N-8/NOPB 296-46516-5-ND 742-LM380N-8/NOPB LM380N-8/NOPB 47446150 LM380N-8/NOPB LM380N-8/NOPB LM380N-8/NOPB 28AH3383 LM380N-8/NOPB
Product Name LM380 2.5W Audio Power Amplifier Audio Amplifier ICs Audio Amplifier ICs Linear - Linear - Amplifiers - Audio - LM380N-8/NOPB Audio Amplifiers 2.5W 100kHz Audio Amplifier Audio Amplifiers RF Power Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifier, Class Ab, 2.5W, Dip-8; Output Power Texas Instruments Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 84 volts 12 to 18 volts 10 to 22 volts 10 to 22 volts 10 to 22 volts 10 to 22 volts 22 to 10 volts 10 to 22 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP DIP; Mdip DIP; MDIP DIP; PDIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" Rail/Tube Through Hole DIP; 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data