Yokogawa Corporation of America Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| AC current measurement with current ranges up to 2000A AC/DC voltage and resistance measurements 54mm in diameter of measurable conductor Mean value display DC output function Data hold function Sleep... | |
| AC current measurement with current ranges up to 2000A AC/DC voltage and resistance measurements True RMS display 54mm in diameter of measurable conductor DC output function Data hold function Sleep... | |
| AC current measurement with current ranges up to 600A AC voltage and resistance measurements 30mm in diameter of measurable conductor Mean value display Data hold function Approved for conformity to... | |
| AC current measurement with current ranges up to 600A AC voltage and resistance measurements 30mm in diameter of measurable conductor True RMS Display Data hold function Approved for comformity to... | |
| AC/DC current measurements with current ranges up to 2000A AC/DC voltage and resistance measurements DC output 55mm in diameter of measurable conductor Mean value display Sleep function Data hold function... | |
| AC/DC current measurements with current ranges up to 300A 24mm in diameter of measurable conductor Light weight & compact design Mean value display Sleep function Approved for comformity to safety... | |
| Exclusive model for AC current measurement with current ranges up to 200A 24mm in diameter of measurable conductor Light weight & compact design Mean value display Data hold function Approved... | |
| True RMS display AC/DC current measurements with current ranges up to 600A for AC and 1000A for DC AC/DC voltage, resistance and frequency measurements 33mm in diameter of measurable conductor... |