Yokogawa Corporation of America Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The high performance wireless absolute and gauge pressure transmitters EJX510B and EJX530B feature single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam pressure. EJX510B and... | |
| The high performance wireless differential pressure transmitter EJX110B features a single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam flow as well as liquid level,... | |
| The high performance wireless flange mounted differential pressure transmitter EJX210B features a single crystal silicon resonant sensor and is suitable to measure levels of densities of solidifying or precipitating liquids. | |
| The high performance wireless guage pressure transmitter EJX430B features a single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam flow as well as liquid level,... | |
| The high performance wireless pressure transmitter EJX310B features a single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam flow as well as liquid level, density,... | |
| Wireless diaphragm seals are used to prevent process medium from entering directly into the pressure-sensing assembly of the differential pressure and pressure transmitters, they are connected to the transmitter using... |