Yokogawa Corporation of America Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
By utilizing with “Field Wireless Multi-Protocol Module FN310” or “Field Wireless Multi-Function Module FN510”, this product is connectable with a field wireless network as a field wireless device. Refer to...
Field Wireless Multi-Function Module with “Field Wireless Communication Module FN110” is connectable with a field wireless network as a field wireless device. This product acquires sensor data from a connected...
Field Wireless Multi-Protocol Module with "Field Wireless Communication Module FN110" is connectable with a field wireless network as a field wireless device. This product acquires sensor data from a connected...
The ML2 RS232C/RS485 Converter is plug-in type, RS232C/RS485 dual directional converter. It has two ports of RS232C and RS485, and perform isolation of communication signal, level conversion and active control...
The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for...
The wireless I/O radio deliver the highest I/O count per device, providing secure, reliable wireless communications and supporting true mesh networking capabilities. It acts as a gateway, access point/repeater, and...
YFGW510 Field Wireless Access Point is based on wireless communications standard ISA100.11a for industrial automation of International Society of Automation (ISA). This product has backbone router function based on ISA,...