Cole-Parmer 601 - AEMC 601 Clamp Meter, 1000 A (2.36" (59.9 mm) Diameter) GO-20043-37

Description
• Models with Bluetooth communication capability provide additional flexibility • Measure’s up to 1000 V AC, DC and AC+DC with resolution to 10 mV • Measures single and three phase power (Real, Reactive and Apparent) up to 3 MW with resolution to 1W • Measures voltage frequency to 20 kHz with 0.1 Hz resolution • Auto selects AC or DC measurement • Measures Harmonics up to the 25th • Records up to 1000 measurements • Bluetooth communication and DataView® software compatible (models 407, and 607)

Suppliers

Company
Product
Description
Supplier Links
601 - AEMC 601 Clamp Meter, 1000 A (2.36
Vernon Hills, IL, United States
601 - AEMC 601 Clamp Meter, 1000 A (2.36" (59.9 mm) Diameter)
GO-20043-37
601 - AEMC 601 Clamp Meter, 1000 A (2.36" (59.9 mm) Diameter) GO-20043-37
• Models with Bluetooth communication capability provide additional flexibility • Measure’s up to 1000 V AC, DC and AC+DC with resolution to 10 mV • Measures single and three phase power (Real, Reactive and Apparent) up to 3 MW with resolution to 1W • Measures voltage frequency to 20 kHz with 0.1 Hz resolution • Auto selects AC or DC measurement • Measures Harmonics up to the 25th • Records up to 1000 measurements • Bluetooth communication and DataView® software compatible (models 407, and 607)

• Models with Bluetooth communication capability provide additional flexibility
• Measure’s up to 1000 V AC, DC and AC+DC with resolution to 10 mV
• Measures single and three phase power (Real, Reactive and Apparent) up to 3 MW with resolution to 1W
• Measures voltage frequency to 20 kHz with 0.1 Hz resolution
• Auto selects AC or DC measurement
• Measures Harmonics up to the 25th
• Records up to 1000 measurements
• Bluetooth communication and DataView® software compatible (models 407, and 607)

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Clamp Meters
Product Number GO-20043-37
Product Name 601 - AEMC 601 Clamp Meter, 1000 A (2.36" (59.9 mm) Diameter)
DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

OWON Digital Clamp Meter -  - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Clamp Meter
Measurement Type AC / DC
Phase Single Phase
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
 - 1233469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Measurement Type AC
AC Voltage 750 volts
View Details
Clamp Meter - CL1000 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details