100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
100 mOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R1, 0.25W, 0805, METAL FILM; Resistance:0.1ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes
RES, 0R1, 0.25W, 0805, METAL FILM; Resistance:0.1ohm; Product Range:KDV Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 273-KDV08DR100ETDKR-ND | KDV08DR100ET | 29AH2785 |
Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R1, 0.25W, 0805, Metal Film; Resistance Ohmite |
Configuration | Single Resistor | Single Resistor | |
Category / Application | Current Sensing; General Use | ||
Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
Resistance Range | 0.1000 ohms | 0.1000 ohms |