Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP RESISTORS
RS COMPONENTS, LTD.
1071615 -- RESISTOR KITS
RS Components, Ltd.
Resistor Kits
1071615
Description
Chip resistor kit,1R to 10M 0.25W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Chip resistor kit,1R to 10M 0.25W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Kits
1071615
Resistor Kits
1071615
Chip resistor kit,1R to 10M 0.25W
Chip resistor kit,1R to 10M 0.25W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Chip Resistors
Product Number
1071615
Product Name
Resistor Kits
Technology / Construction
Thick film
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surface Mount Resistors
2573326
Specs
Technology / Construction
Polymer
Chip Resistor Package Size
2512
Resistance Range
4.7 ohms
View Details
RS Components, Ltd.
Surface Mount Resistors
2573333
Specs
Technology / Construction
Polymer
Chip Resistor Package Size
2512
Resistance Range
7.5 ohms
View Details
RS Components, Ltd.
Surface Mount Resistors
2573256
Specs
Technology / Construction
Polymer
Chip Resistor Package Size
2512
Resistance Range
82 ohms
View Details
RS Components, Ltd.
Surface Mount Resistors
2567551
Specs
Technology / Construction
Thin Film (Chip); Thin Film
Chip Resistor Package Size
1206
Resistance Range
0.0033 ohms
View Details