Changchun Yutai Optics Co., Ltd. Datasheets for Sapphire Materials and Components

Sapphire materials and sapphire components consist of a single-crystal or monocrystalline form of aluminum oxide (Al2O3). As ceramic materials, they have superior hardness, mechanical and optical properties. Applications include jewel bearings, lasing rods, wear parts, wafer substrates and optics.
Sapphire Materials and Components: Learn more

Product Name Notes
What is the main features and applications of Sapphire Glass? 1. Wear-resistant, high hardness, corrosion resistance, small friction coefficient, is an ideal material for precision instrument mechanical bearings; 2. Abrasion...
What is the transmission spectrum of sapphire glass windows? Sapphire offers a broad transmission range from UV to mid infrared wavelengths (250 – 5000 nm). It is one of hardest...