Changchun Yutai Optics Co., Ltd. Datasheets for Optical Lenses

Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object.  This area includes micro lenses.
Optical Lenses: Learn more

Product Name Notes
A Plano-Convex (PCX) or Double-Convex (DCX) lens causes light to focus to a point, while a Plano-Concave (PCV) or Double-Concave (DCV) lens causes the light traveling through the lens to...
A triplet lens is cemented by one piece of crown glass with low refractive index and two pieces of flint glass with high refractive index, normally the cemented lens can...
An achromatic lens is a lens that is designed to limit the effects of chromatic and spherical aberration,and is corrected to bring two wavelengths (typically red and blue) into focus...
BK7 balls are precision machined from high quality optical glass material (BK7), which is highly sought after for its excellent optical properties and wide range of applications.BK7 glass is commonly...
BK7 is a common borosilicate optical glass developed by Schott . It has excellent optical and mechanical properties and is widely used in the manufacture of optical components. Refractive index:...
Calcium Fluoride (CaF2) crystals, which are resistant to mechanical and thermal shocks, have transmittance in the UV, VIS and IR. Yutai Optics recommends using single crystal calcium fluoride to make...
Calcium Fluoride has good performance at optical and thermo-mechanical properties, it can be used for optical windows, spherical lens, prisms and cylinders within a wide range from 130nm to 9μm.
Calcium fluoride has low fluorescence radiation and is a material for UV photodetectors, UV lasers and UV optical systems. Yutai Optics recommends single crystal calcium fluoride for lenses. Applications of...
Cr4+:YAG is an ideal material for passive Q-switching of Nd:YAG and other Nd and Yb doped lasers in the wavelength range of 0.8 to 1.2 mm. One of the remarkable...
Designed for use in a variety of laser and imaging systems, rod lenses are available in a range of micro sizes for integration into a host of OEM applications. Custom...
Fresnel Lens is a specially designed optical lens that focuses or diverts light by breaking down the curved surface of a conventional lens into a series of small concentric rings...
Fused silica balls are high performance optics for scenarios where ultraviolet, high temperatures, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Selection requires a trade-off...
Fused silica has good transmission in the ultraviolet (UV), visible (VIS), and near-infrared (NIR) wavelengths, and especially excels in the deep ultraviolet (DUV) wavelengths. Fused silica has an extremely low...
Half-Ball (hemispherical) lenses have a good performance on microscopy, endoscopy, fiber communication, optical pick-up devices, and laser measurement systems, LED industry, especially for high power and UV LED. Half balls...
IR Grade BaF2 Lenses
K9 cylindrical lenses are optical components that are commonly used in lasers, imaging and optical systems. What are the applications of K9 cylindrical lenses? Laser systems: for beam shaping, beam...
N-SF11 is a high refractive index, high dispersion optical glass material commonly used in optical designs requiring high refractive index and special dispersion characteristics. High refractive index (nd≈1.7847@587.6nm). Low abbe...
Plano Convex LiF Lenses
Sapphire balls are precision machined and polished with a high surface quality to minimize light scattering and reflection, ensuring the imaging quality and transmission efficiency of the optical system, providing...
The fused silica dome is a high performance optical protection element for scenarios where UV, high temperature, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required.
UV Grade BaF2 Lenses
What is the application of Achromatic Lenses? 1. Microscopes: a typical application of a good quality microscope objective is an achromatic lens, which provides a clear and no chromatic aberration...
What is the difference between laser grade ZnSe and infrared grade ZnSe? Laser grade ZnSe is used in high power laser systems requiring low absorption and high damage thresholds; Infrared...
What is the difference between monocrystalline and polycrystalline silicon? Monocrystalline silicon: structurally ordered, excellent performance, suitable for high-end applications, but high cost. Polycrystalline silicon: structured polycrystalline, slightly inferior performance, suitable...
What is the difference between the material production processes for monocrystalline and polycrystalline silicon? Monocrystalline silicon: prepared by Czochralski method or Float Zone method, which is a complex and costly...
What is UV Fused Silica Lenses? UV Fused Silica Lens is an optical lens made from fused silica, Yutai offers different fused silica material:Chinese fused silica: JGS1, JGS2, JGS3 and...
What's the material of Yutai's Plano Convex(PCX) Lenses? * Optical glass with different Refractive Index from 1.47 to 2.0 ; * Fused silica for both UV and IR wavelength series...
Yutai Optics can process multispectral zinc sulfide lenses up to 200mm in diameter , but the processing capabilities are constantly being updated with advances in processing technology.
Yutai's cylindrical lenses are great optical components for requiring one-dimensional shaping of a light source.They are manufactured from fine annealed glass and offered in either rectangular or Circular,plano-conca ve or...