Changchun Yutai Optics Co., Ltd. Datasheets for Cylindrical Lenses
Cylindrical lens have at least one surface that is formed in the shape of a cylinder. Cylindrical lenses are used to correct astigmatism in the eye, and, in rangefinders, to produce astigmatism, stretching a point of light into a line. This area includes micro cylindrical lenses as well.
Cylindrical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Fused silica has good transmission in the ultraviolet (UV), visible (VIS), and near-infrared (NIR) wavelengths, and especially excels in the deep ultraviolet (DUV) wavelengths. Fused silica has an extremely low... | |
| K9 cylindrical lenses are optical components that are commonly used in lasers, imaging and optical systems. What are the applications of K9 cylindrical lenses? Laser systems: for beam shaping, beam... | |
| N-SF11 is a high refractive index, high dispersion optical glass material commonly used in optical designs requiring high refractive index and special dispersion characteristics. High refractive index (nd≈1.7847@587.6nm). Low abbe... | |
| Yutai's cylindrical lenses are great optical components for requiring one-dimensional shaping of a light source.They are manufactured from fine annealed glass and offered in either rectangular or Circular,plano-conca ve or... |