Changchun Yutai Optics Co., Ltd. Datasheets for Optical Crystals

Optical crystals are transparent in different spectral regions, depending upon the crystal material.
Optical Crystals: Learn more

Product Name Notes
Bonding (Diffusion bonded) crystals consist of one laser crystal and one or two undoped material. They are combined by optical contact method and further bonded under high temperature. Diffusion Bonded...
Laser Crystals have high parallelism and monochrome laser, they can inverse the outside energy though the optical resonant cavity, laser crystals become the most important role in crystal laser’s working...
LiF(lithium fluoride crystal) is an optical infrared crystal which transmits from 0.10 to 7µm. OPTICAL Transmission Range 0.12 to 8.5 microns Refractive Index 1.3943 at 0. 5 microns Reflection Loss...
NLO(Nonlinear) Crystals, means the crystals that can generate nonlinear optical effect from laser beam or electricity, magnetic field and strain field. Highly recommended NLO Crystals list from Yutai Optics: LBO,...