Motor Driver Power MOSFET Parallel 28-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208535-ML4425CP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Purpose: Controller - Speed
Supply Voltage - Operating: 10.8 V to 13.2 V
BRUSHLESS DC MOTOR CONTROLLER
Motor Driver Power MOSFET Parallel 28-PDIP
Motor Driver Power MOSFET Parallel 28-PDIP
IC MOTOR DRVR 10.8V-13.2V 28DIP
Motor Driver Power MOSFET Parallel 28-PDIP
Nova Technology(HK) Co.,Ltd | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Speed Controllers |
Product Number | ML4425CP | 208535-ML4425CP | ML4425CP | ML4425CP | ML4425CP | ML4425CP-ND |
Product Name | PMIC - Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - ML4425CP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
AC Input | 11 to 13 volts | 11 to 13 volts | ||||
DC Input | 11 to 13 volts | 11 to 13 volts | ||||
Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless |