Advantech DSP-based 4-axis Stepping and Servo Motor Control Universal PCI Card PCI-1245

Description
PCI-1245 is a 4-axis universal PCI (supporting both 3.3 V and 5 V signal slot) stepping/pulse-type servo motor control card designed for applications which need to control interpolation, synchronization among multiple axes, continuous contouring and high speed triggering to integrated machine vision solution. PCI-1245 utilizes the high-performance DSP and FPGA to calculate the motion trajectories, synchronization timing control for multiple axes and input/output handling to offer functionality, such as up to 4-axis linear interpolation, 2- axis circular interpolation, helical interpolation, T/S-curve acceleration/deceler ation rate and so on. In addition, Advantech supplies a Common Motion API library, graphical utility and user-friendly examples to decrease programming load, helping users complete configuration and diagnosis easily. Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode Pulse output up to 5 Mpps Memory buffer (10K points) for trajectory planning which is designed in DSP Supports E-Gear, and helical interpolation Supports E-CAM providing 256 points to describe the CAM profiles which buffers located in DSP Hardware emergency input Watchdog timer Position latch via ORG & index signal Position compare triggering up to 100 KHz, and memory buffer is up to 100K points in DSP Programmable interrupt Supports gantry mode by semi-closed loop pulse train control RDY/LTC-dedicated input channels & SVON/CMP/CAM-DO/ERC- dedicated output channels are switchable for general input and output purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP-based 4-axis Stepping and Servo Motor Control Universal PCI Card - PCI-1245 - Advantech
Cincinnati, OHIO, United States
DSP-based 4-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1245
DSP-based 4-axis Stepping and Servo Motor Control Universal PCI Card PCI-1245
PCI-1245 is a 4-axis universal PCI (supporting both 3.3 V and 5 V signal slot) stepping/pulse-type servo motor control card designed for applications which need to control interpolation, synchronization among multiple axes, continuous contouring and high speed triggering to integrated machine vision solution. PCI-1245 utilizes the high-performance DSP and FPGA to calculate the motion trajectories, synchronization timing control for multiple axes and input/output handling to offer functionality, such as up to 4-axis linear interpolation, 2- axis circular interpolation, helical interpolation, T/S-curve acceleration/deceler ation rate and so on. In addition, Advantech supplies a Common Motion API library, graphical utility and user-friendly examples to decrease programming load, helping users complete configuration and diagnosis easily. Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode Pulse output up to 5 Mpps Memory buffer (10K points) for trajectory planning which is designed in DSP Supports E-Gear, and helical interpolation Supports E-CAM providing 256 points to describe the CAM profiles which buffers located in DSP Hardware emergency input Watchdog timer Position latch via ORG & index signal Position compare triggering up to 100 KHz, and memory buffer is up to 100K points in DSP Programmable interrupt Supports gantry mode by semi-closed loop pulse train control RDY/LTC-dedicated input channels & SVON/CMP/CAM-DO/ERC- dedicated output channels are switchable for general input and output purposes

PCI-1245 is a 4-axis universal PCI (supporting both 3.3 V and 5 V signal slot) stepping/pulse-type servo motor control card designed for applications which need to control interpolation, synchronization among multiple axes, continuous contouring and high speed triggering to integrated machine vision solution. PCI-1245 utilizes the high-performance DSP and FPGA to calculate the motion trajectories, synchronization timing control for multiple axes and input/output handling to offer functionality, such as up to 4-axis linear interpolation, 2- axis circular interpolation, helical interpolation, T/S-curve acceleration/deceleration rate and so on. In addition, Advantech supplies a Common Motion API library, graphical utility and user-friendly examples to decrease programming load, helping users complete configuration and diagnosis easily.

  • Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode
  • Pulse output up to 5 Mpps
  • Memory buffer (10K points) for trajectory planning which is designed in DSP
  • Supports E-Gear, and helical interpolation
  • Supports E-CAM providing 256 points to describe the CAM profiles which buffers located in DSP
  • Hardware emergency input
  • Watchdog timer
  • Position latch via ORG & index signal
  • Position compare triggering up to 100 KHz, and memory buffer is up to 100K points in DSP
  • Programmable interrupt
  • Supports gantry mode by semi-closed loop pulse train control
  • RDY/LTC-dedicated input channels & SVON/CMP/CAM-DO/ERC-dedicated output channels are switchable for general input and output purposes
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Motor Controllers
Product Number PCI-1245
Product Name DSP-based 4-axis Stepping and Servo Motor Control Universal PCI Card
PC-Based Bus PCI
Unlock Full Specs
to access all available technical data

Similar Products